Vishay Intertechnology, Inc. RES 1.43 OHM 2W 1% 1225 WIDE RCL12251R43FKEG

Description
RES 1.43ohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 1.43ohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.43 OHM 2W 1% 1225 WIDE - RCL12251R43FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.43 OHM 2W 1% 1225 WIDE
RCL12251R43FKEG
RES 1.43 OHM 2W 1% 1225 WIDE RCL12251R43FKEG
RES 1.43ohm 2W 1% 1225 WIDE

RES 1.43ohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL12251R43FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL12251R43FKEG-ND
Chip Resistor - Surface Mount RCL12251R43FKEG-ND
1.43 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

1.43 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL12251R43FKEG RCL12251R43FKEG-ND
Product Name RES 1.43 OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 1.43 ohms 1.43 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2567751 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details