Vishay Intertechnology, Inc. RES 1.78K OHM 2W 1% 1225 WIDE RCL12251K78FKEG

Description
RES 1.78Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 1.78Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.78K OHM 2W 1% 1225 WIDE - RCL12251K78FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.78K OHM 2W 1% 1225 WIDE
RCL12251K78FKEG
RES 1.78K OHM 2W 1% 1225 WIDE RCL12251K78FKEG
RES 1.78Kohm 2W 1% 1225 WIDE

RES 1.78Kohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL12251K78FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL12251K78FKEG-ND
Chip Resistor - Surface Mount RCL12251K78FKEG-ND
1.78 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

1.78 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL12251K78FKEG RCL12251K78FKEG-ND
Product Name RES 1.78K OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 1780 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details