Vishay Intertechnology, Inc. RES 1.4K OHM 2W 1% 1225 WIDE RCL12251K40FKEG

Description
RES 1.4Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 1.4Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.4K OHM 2W 1% 1225 WIDE - RCL12251K40FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.4K OHM 2W 1% 1225 WIDE
RCL12251K40FKEG
RES 1.4K OHM 2W 1% 1225 WIDE RCL12251K40FKEG
RES 1.4Kohm 2W 1% 1225 WIDE

RES 1.4Kohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL12251K40FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL12251K40FKEG-ND
Chip Resistor - Surface Mount RCL12251K40FKEG-ND
1.4 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

1.4 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL12251K40FKEG RCL12251K40FKEG-ND
Product Name RES 1.4K OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 1400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details