Vishay Intertechnology, Inc. SMD 1Kohm Resistor RCL12251K00FKEG

Description
Thick Film Resistors - SMD 2watt 1Kohm 1% 100ppm 1225 Product overview: RCL12251K00FKEG from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1Kohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCL12251K00FKEG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 2watt 1Kohm 1% 100ppm 1225 Product overview: RCL12251K00FKEG from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1Kohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCL12251K00FKEG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1Kohm Resistor - 52-RCL12251K00FKEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1Kohm Resistor
52-RCL12251K00FKEG
SMD 1Kohm Resistor 52-RCL12251K00FKEG
Thick Film Resistors - SMD 2watt 1Kohm 1% 100ppm 1225 Product overview: RCL12251K00FKEG from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1Kohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCL12251K00FKEG can be used for catalog matching and distributor lookup.

Thick Film Resistors - SMD 2watt 1Kohm 1% 100ppm 1225 Product overview: RCL12251K00FKEG from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1Kohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCL12251K00FKEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 1K OHM 2W 1% 1225 WIDE - RCL12251K00FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 2W 1% 1225 WIDE
RCL12251K00FKEG
RES 1K OHM 2W 1% 1225 WIDE RCL12251K00FKEG
RES 1Kohm 2W 1% 1225 WIDE

RES 1Kohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL1.00KETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL1.00KETR-ND
Chip Resistor - Surface Mount RCL1.00KETR-ND
1 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

1 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL1.00KECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL1.00KECT-ND
Chip Resistor - Surface Mount RCL1.00KECT-ND
1 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

1 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL1.00KEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL1.00KEDKR-ND
Chip Resistor - Surface Mount RCL1.00KEDKR-ND
1 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

1 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RCL12251K00FKEG
931884-RCL12251K00FKEG
Chip Resistor - Surface Mount - RCL12251K00FKEG 931884-RCL12251K00FKEG
Manufacturer: Vishay Win Source Part Number: 931884-RCL12251K00FK EG Series: RCL Operating Temperature Range: -55°C ~ 155°C Features: 1 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film Package: Wide 2512 (6432 Metric), 1225 Package: Reel - TR Categories: Resistors Case / Package: 1225 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: RCL1.00KECT, RCL1.00KETR, RCL1.00KEDKR

Manufacturer: Vishay
Win Source Part Number: 931884-RCL12251K00FKEG
Series: RCL
Operating Temperature Range: -55°C ~ 155°C
Features: 1 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film
Package: Wide 2512 (6432 Metric), 1225
Package: Reel - TR
Categories: Resistors
Case / Package: 1225
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: RCL1.00KECT, RCL1.00KETR, RCL1.00KEDKR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Win Source Electronics
Product Category Resistors Resistors Resistors Resistors
Product Number 52-RCL12251K00FKEG RCL12251K00FKEG RCL1.00KETR-ND 931884-RCL12251K00FKEG
Product Name SMD 1Kohm Resistor RES 1K OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount - RCL12251K00FKEG
Technology / Construction Thick Film Thick Film (Chip) MetalFilm; Thick Film (Chip)
Resistance Range 1000 ohms 1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Operating DC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers