RES 17.4Kohm 2W 1% 1225 WIDE
17.4 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RCL122517K4FKEG | RCL122517K4FKEG-ND |
| Product Name | RES 17.4K OHM 2W 1% 1225 WIDE | Chip Resistor - Surface Mount |
| Resistance Range | 17400 ohms | |
| Tolerance | 1 +/- % | 1 +/- % |
| Power Rating | 2 to 1225 watts | 2 watts |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use |