Vishay Intertechnology, Inc. RES 15K OHM 2W 5% 1225 WIDE RCL122515K0JNEG

Description
RES 15Kohm 2W 5% 1225 WIDE
Request a Quote Datasheet
Description
RES 15Kohm 2W 5% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15K OHM 2W 5% 1225 WIDE - RCL122515K0JNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15K OHM 2W 5% 1225 WIDE
RCL122515K0JNEG
RES 15K OHM 2W 5% 1225 WIDE RCL122515K0JNEG
RES 15Kohm 2W 5% 1225 WIDE

RES 15Kohm 2W 5% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL15KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL15KFTR-ND
Chip Resistor - Surface Mount RCL15KFTR-ND
15 kOhms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

15 kOhms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL122515K0JNEG RCL15KFTR-ND
Product Name RES 15K OHM 2W 5% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 15000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD7152FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details