Vishay Intertechnology, Inc. RES 154 OHM 2W 1% 1225 WIDE RCL1225154RFKEG

Description
RES 154ohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 154ohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 154 OHM 2W 1% 1225 WIDE - RCL1225154RFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 154 OHM 2W 1% 1225 WIDE
RCL1225154RFKEG
RES 154 OHM 2W 1% 1225 WIDE RCL1225154RFKEG
RES 154ohm 2W 1% 1225 WIDE

RES 154ohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL1225154RFKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL1225154RFKEG-ND
Chip Resistor - Surface Mount RCL1225154RFKEG-ND
154 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

154 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL1225154RFKEG RCL1225154RFKEG-ND
Product Name RES 154 OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 154 ohms 154 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614885-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 270000 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details