Vishay Intertechnology, Inc. RES 137 OHM 2W 1% 1225 WIDE RCL1225137RFKEG

Description
RES 137ohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 137ohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 137 OHM 2W 1% 1225 WIDE - RCL1225137RFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 137 OHM 2W 1% 1225 WIDE
RCL1225137RFKEG
RES 137 OHM 2W 1% 1225 WIDE RCL1225137RFKEG
RES 137ohm 2W 1% 1225 WIDE

RES 137ohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL1225137RFKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL1225137RFKEG-ND
Chip Resistor - Surface Mount RCL1225137RFKEG-ND
137 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

137 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL1225137RFKEG RCL1225137RFKEG-ND
Product Name RES 137 OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 137 ohms 137 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1469490 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details