Vishay Intertechnology, Inc. RES 120 OHM 2W 5% 1225 WIDE RCL1225120RJNEG

Description
RES 120ohm 2W 5% 1225 WIDE
Request a Quote Datasheet
Description
RES 120ohm 2W 5% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120 OHM 2W 5% 1225 WIDE - RCL1225120RJNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120 OHM 2W 5% 1225 WIDE
RCL1225120RJNEG
RES 120 OHM 2W 5% 1225 WIDE RCL1225120RJNEG
RES 120ohm 2W 5% 1225 WIDE

RES 120ohm 2W 5% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - 541-2438-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2438-6-ND
Chip Resistor - Surface Mount 541-2438-6-ND
120 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

120 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2438-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2438-2-ND
Chip Resistor - Surface Mount 541-2438-2-ND
120 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

120 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2438-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2438-1-ND
Chip Resistor - Surface Mount 541-2438-1-ND
120 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

120 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor - 205456257 - Radwell International
Willingboro, NJ, United States
Resistor
205456257
Resistor 205456257
RESISTOR, SMD, THICK FILM, 120 OHM, 2W, 5%, WIDE 2512. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, SMD, THICK FILM, 120 OHM, 2W, 5%, WIDE 2512. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Radwell International
Product Category Resistors Resistors Resistors
Product Number RCL1225120RJNEG 541-2438-6-ND 205456257
Product Name RES 120 OHM 2W 5% 1225 WIDE Chip Resistor - Surface Mount Resistor
Resistance Range 120 ohms 120 ohms 120 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176073-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 604 ohms
View Details
4 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD515GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details