Vishay Intertechnology, Inc. RES 118 OHM 2W 1% 1225 WIDE RCL1225118RFKEG

Description
RES 118ohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 118ohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 118 OHM 2W 1% 1225 WIDE - RCL1225118RFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 118 OHM 2W 1% 1225 WIDE
RCL1225118RFKEG
RES 118 OHM 2W 1% 1225 WIDE RCL1225118RFKEG
RES 118ohm 2W 1% 1225 WIDE

RES 118ohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL1225118RFKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL1225118RFKEG-ND
Chip Resistor - Surface Mount RCL1225118RFKEG-ND
118 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

118 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL1225118RFKEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCL1225118RFKEG
Chip Resistor - Surface Mount RCL1225118RFKEG
RES SMD 118 OHM 2W 2512 WIDE

RES SMD 118 OHM 2W 2512 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RCL1225118RFKEG RCL1225118RFKEG-ND RCL1225118RFKEG
Product Name RES 118 OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 118 ohms 118 ohms 118 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 2567737P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers