Vishay Intertechnology, Inc. RES 10.7K OHM 2W 1% 1225 WIDE RCL122510K7FKEG

Description
RES 10.7Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 10.7Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.7K OHM 2W 1% 1225 WIDE - RCL122510K7FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.7K OHM 2W 1% 1225 WIDE
RCL122510K7FKEG
RES 10.7K OHM 2W 1% 1225 WIDE RCL122510K7FKEG
RES 10.7Kohm 2W 1% 1225 WIDE

RES 10.7Kohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL122510K7FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL122510K7FKEG-ND
Chip Resistor - Surface Mount RCL122510K7FKEG-ND
10.7 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

10.7 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL122510K7FKEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCL122510K7FKEG
Chip Resistor - Surface Mount RCL122510K7FKEG
RES SMD 10.7K OHM 2W 2512 WIDE

RES SMD 10.7K OHM 2W 2512 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RCL122510K7FKEG RCL122510K7FKEG-ND RCL122510K7FKEG
Product Name RES 10.7K OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 10700 ohms 10700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614911-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details