Vishay Intertechnology, Inc. RES 102K OHM 2W 1% 1225 WIDE RCL1225102KFKEG

Description
RES 102Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 102Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 102K OHM 2W 1% 1225 WIDE - RCL1225102KFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 102K OHM 2W 1% 1225 WIDE
RCL1225102KFKEG
RES 102K OHM 2W 1% 1225 WIDE RCL1225102KFKEG
RES 102Kohm 2W 1% 1225 WIDE

RES 102Kohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL1225102KFKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL1225102KFKEG-ND
Chip Resistor - Surface Mount RCL1225102KFKEG-ND
102 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

102 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL1225102KFKEG RCL1225102KFKEG-ND
Product Name RES 102K OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 102000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD6203FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details