Win Source Part Number: 1340449-RCL1225100KJ
Category: Resistors - Chip Resistor - Surface Mount
Series: RCL
Features: Automotive AEC-Q200
Package: Tape & Reel
Size / Dimension: 0.126" L x 0.248" W (3.20mm x 6.30mm)
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 2,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 100 kOhms
Package / Case: Wide 2512 (6432 Metric) , 1225
Supplier Device Package: 1225
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
100 kOhms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film
RES 100Kohm 2W 5% 1225 WIDE
RES SMD 100K OHM 2W 2512 WIDE
| Win Source Electronics | DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 1340449-RCL1225100KJNEG | RCL100KFTR-ND | RCL1225100KJNEG | RCL1225100KJNEG |
| Product Name | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | RES 100K OHM 2W 5% 1225 WIDE | Chip Resistor - Surface Mount |
| Technology / Construction | MetalFilm; Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Resistance Range | 100000 ohms | 100000 ohms | 100000 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Temperature Coefficient | 200 ±ppm/°C | 200 ±ppm/°C | ||
| Power Rating | 2 watts | 2 watts | 2 to 1225 watts | 2 watts |