Manufacturer: Vishay Dale
Win Source Part Number: 1326328-RCL12250000Z
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.126" L x 0.248" W (3.20mm x 6.30mm)
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 2,000
Tolerance: Jumper
Ratings: AEC-Q200
Power (Watts): 2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 0 Ohms
Supplier Device Package: 1225
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: Wide 2512 (6432 Metric), 1225
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: RCL0.0ECT,RCL0.0ETR,
RoHS Status: ROHS3 Compliant
Thick Film Resistors - SMD Zero Ohm 1225 Product overview: RCL12250000Z0EG from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCL12250000Z0EG can be used for catalog matching and distributor lookup.
0 Ohms Jumper 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film
0 Ohms Jumper 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film
0 Ohms Jumper 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film
RES 0.0ohm 2W 1225 WIDE
RES, AEC-Q200, THICK FILM, 0R, 2W, 1225; Resistor Case / Package:1225 [3264 Metric]; Resistor Technology:Thick Film; Power Rating:2W; Current Rating:12A; Product Range:RCL e3 Series; Product Length:3.2mm; Product Width:6.3mm RoHS Compliant: Yes
RES, AEC-Q200, THICK FILM, 0R, 2W, 1225; Resistor Case / Package:1225 [3264 Metric]; Resistor Technology:Thick Film; Power Rating:2W; Current Rating:12A; Product Range:RCL e3 Series; Product Length:3.2mm; Product Width:6.3mm RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1326328-RCL12250000Z0EG | 52-RCL12250000Z0EG | RCL0.0ETR-ND | RCL12250000Z0EG | 61AC6108 |
| Product Name | Resistors - Chip Resistor - Surface Mount | SMD Resistor | Chip Resistor - Surface Mount | RES 0.0 OHM 2W 1225 WIDE | Res, Aec-Q200, Thick Film, 0R, 2W, 1225; Resistor Case / Package Vishay |
| Technology / Construction | MetalFilm; Thick Film (Chip) | Thick Film | Thick Film (Chip) | Thick Film (Chip) | |
| Resistance Range | 0.0 ohms | 0.0 ohms | 0.0 ohms | 0.0 ohms | |
| Power Rating | 2 watts | 2 to 1225 watts | 2 watts | ||
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | ||
| Standards and Certifications | RoHS | RoHS | RoHS |