Vishay Intertechnology, Inc. RES 9.1 OHM 1W 5% 1218 WIDE RCL12189R10JNEK

Description
RES 9.1ohm 1W 5% 1218 WIDE
Request a Quote Datasheet
Description
RES 9.1ohm 1W 5% 1218 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.1 OHM 1W 5% 1218 WIDE - RCL12189R10JNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.1 OHM 1W 5% 1218 WIDE
RCL12189R10JNEK
RES 9.1 OHM 1W 5% 1218 WIDE RCL12189R10JNEK
RES 9.1ohm 1W 5% 1218 WIDE

RES 9.1ohm 1W 5% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL12189R10JNEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL12189R10JNEK-ND
Chip Resistor - Surface Mount RCL12189R10JNEK-ND
9.1 Ohms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

9.1 Ohms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL12189R10JNEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RCL12189R10JNEK
Chip Resistor - Surface Mount RCL12189R10JNEK
RES SMD 9.1 OHM 1W 1812 WIDE

RES SMD 9.1 OHM 1W 1812 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RCL12189R10JNEK RCL12189R10JNEK-ND RCL12189R10JNEK
Product Name RES 9.1 OHM 1W 5% 1218 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 9.1 ohms 9.1 ohms 9.1 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 to 1218 watts 1 watts 1 to 1812 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1-1614883-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details