Vishay Intertechnology, Inc. RES 8.25K OHM 1W 1% 1218 WIDE RCL12188K25FKEK

Description
RES 8.25Kohm 1W 1% 1218 WIDE
Request a Quote Datasheet
Description
RES 8.25Kohm 1W 1% 1218 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.25K OHM 1W 1% 1218 WIDE - RCL12188K25FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25K OHM 1W 1% 1218 WIDE
RCL12188K25FKEK
RES 8.25K OHM 1W 1% 1218 WIDE RCL12188K25FKEK
RES 8.25Kohm 1W 1% 1218 WIDE

RES 8.25Kohm 1W 1% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL12188K25FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL12188K25FKEK-ND
Chip Resistor - Surface Mount RCL12188K25FKEK-ND
8.25 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

8.25 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL12188K25FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RCL12188K25FKEK
Chip Resistor - Surface Mount RCL12188K25FKEK
RES SMD 8.25K OHM 1W 1812 WIDE

RES SMD 8.25K OHM 1W 1812 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RCL12188K25FKEK RCL12188K25FKEK-ND RCL12188K25FKEK
Product Name RES 8.25K OHM 1W 1% 1218 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 8250 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 to 1218 watts 1 watts 1 to 1812 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1676195-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 154 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details