Vishay Intertechnology, Inc. RES 86.6K OHM 1W 1% 1218 WIDE RCL121886K6FKEK

Description
RES 86.6Kohm 1W 1% 1218 WIDE
Request a Quote
Description
RES 86.6Kohm 1W 1% 1218 WIDE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RCL121886K6FKEK is a surface mount chip resistor from Lingto Electronic Limited, designed for applications requiring reliability and stability in power measurement electronics. It features a resistance range of 1 Ω to 2.2 MΩ with a tolerance of ±1% or ±5%, and a temperature coefficient of resistance (TCR) of ±100 ppm/K or ±200 ppm/K. The resistor has a rated power dissipation of 1.0 W and can operate at a maximum voltage of 200 V. It is suitable for a wide operating temperature range from -55 °C to +155 °C, ensuring performance in various environmental conditions. The resistor is AEC-Q200 qualified, making it suitable for automotive applications, and is also compliant with RoHS regulations. It is packaged in a manner that facilitates automatic SMD assembly, compatible with standard soldering processes. The product is designed for long-term stability, with a failure rate of less than 0.1 FIT, and is resistant to common cleaning solvents used in the electronics industry. This chip resistor is ideal for engineers looking for a robust solution in power electronics for automotive and industrial applications.

Datasheet Summary
Powered by GS/AI

The RCL121886K6FKEK is a surface mount chip resistor from Lingto Electronic Limited, designed for applications requiring reliability and stability in power measurement electronics. It features a resistance range of 1 Ω to 2.2 MΩ with a tolerance of ±1% or ±5%, and a temperature coefficient of resistance (TCR) of ±100 ppm/K or ±200 ppm/K. The resistor has a rated power dissipation of 1.0 W and can operate at a maximum voltage of 200 V. It is suitable for a wide operating temperature range from -55 °C to +155 °C, ensuring performance in various environmental conditions. The resistor is AEC-Q200 qualified, making it suitable for automotive applications, and is also compliant with RoHS regulations. It is packaged in a manner that facilitates automatic SMD assembly, compatible with standard soldering processes. The product is designed for long-term stability, with a failure rate of less than 0.1 FIT, and is resistant to common cleaning solvents used in the electronics industry. This chip resistor is ideal for engineers looking for a robust solution in power electronics for automotive and industrial applications.

Suppliers

Company
Product
Description
Supplier Links
RES 86.6K OHM 1W 1% 1218 WIDE - RCL121886K6FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 86.6K OHM 1W 1% 1218 WIDE
RCL121886K6FKEK
RES 86.6K OHM 1W 1% 1218 WIDE RCL121886K6FKEK
RES 86.6Kohm 1W 1% 1218 WIDE

RES 86.6Kohm 1W 1% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL121886K6FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL121886K6FKEK-ND
Chip Resistor - Surface Mount RCL121886K6FKEK-ND
86.6 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

86.6 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL121886K6FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RCL121886K6FKEK
Chip Resistor - Surface Mount RCL121886K6FKEK
RES SMD 86.6K OHM 1W 1812 WIDE

RES SMD 86.6K OHM 1W 1812 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RCL121886K6FKEK RCL121886K6FKEK-ND RCL121886K6FKEK
Product Name RES 86.6K OHM 1W 1% 1218 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 86600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 to 1218 watts 1 watts 1 to 1812 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1-1614354-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 52.3 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details