Vishay Precision Group RES 6.80 OHM 1W 1% 1218 WIDE RCL12186R80FKEK

Description
RES 6.80ohm 1W 1% 1218 WIDE
Request a Quote Datasheet
Description
RES 6.80ohm 1W 1% 1218 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.80 OHM 1W 1% 1218 WIDE - RCL12186R80FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.80 OHM 1W 1% 1218 WIDE
RCL12186R80FKEK
RES 6.80 OHM 1W 1% 1218 WIDE RCL12186R80FKEK
RES 6.80ohm 1W 1% 1218 WIDE

RES 6.80ohm 1W 1% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - 541-RCL12186R80FKEKDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCL12186R80FKEKDKR-ND
Chip Resistor - Surface Mount 541-RCL12186R80FKEKDKR-ND
6.8 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

6.8 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCL12186R80FKEKCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCL12186R80FKEKCT-ND
Chip Resistor - Surface Mount 541-RCL12186R80FKEKCT-ND
6.8 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

6.8 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCL12186R80FKEKTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCL12186R80FKEKTR-ND
Chip Resistor - Surface Mount 541-RCL12186R80FKEKTR-ND
6.8 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

6.8 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, Long Side Termination, Rcl Series, 6.8 Ohm, 1 W, 1%, 200 V Rohs Compliant Vishay - 40T1876 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Long Side Termination, Rcl Series, 6.8 Ohm, 1 W, 1%, 200 V Rohs Compliant Vishay
40T1876
Surface Mount Thick Film Resistor, Long Side Termination, Rcl Series, 6.8 Ohm, 1 W, 1%, 200 V Rohs Compliant Vishay 40T1876
Surface Mount Thick Film Resistor, Long Side Termination, RCL Series, 6.8 ohm, 1 W, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, Long Side Termination, RCL Series, 6.8 ohm, 1 W, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RCL12186R80FKEK 541-RCL12186R80FKEKDKR-ND 40T1876
Product Name RES 6.80 OHM 1W 1% 1218 WIDE Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Long Side Termination, Rcl Series, 6.8 Ohm, 1 W, 1%, 200 V Rohs Compliant Vishay
Resistance Range 6.8 ohms 6.8 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 to 1218 watts 1 watts
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD113JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details