Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCL1218680KJNEK

Description
680 kOhms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
680 kOhms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RCL1218680KJNEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL1218680KJNEK-ND
Chip Resistor - Surface Mount RCL1218680KJNEK-ND
680 kOhms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

680 kOhms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 680K OHM 1W 5% 1218 WIDE - RCL1218680KJNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680K OHM 1W 5% 1218 WIDE
RCL1218680KJNEK
RES 680K OHM 1W 5% 1218 WIDE RCL1218680KJNEK
RES 680Kohm 1W 5% 1218 WIDE

RES 680Kohm 1W 5% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL1218680KJNEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RCL1218680KJNEK
Chip Resistor - Surface Mount RCL1218680KJNEK
RES SMD 680K OHM 1W 1812 WIDE

RES SMD 680K OHM 1W 1812 WIDE

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RCL1218680KJNEK-ND RCL1218680KJNEK RCL1218680KJNEK
Product Name Chip Resistor - Surface Mount RES 680K OHM 1W 5% 1218 WIDE Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C152J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623729-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details