Vishay Intertechnology, Inc. RES 5.60 OHM 1W 1% 1218 WIDE RCL12185R60FKEK

Description
RES 5.60ohm 1W 1% 1218 WIDE
Request a Quote Datasheet
Description
RES 5.60ohm 1W 1% 1218 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.60 OHM 1W 1% 1218 WIDE - RCL12185R60FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.60 OHM 1W 1% 1218 WIDE
RCL12185R60FKEK
RES 5.60 OHM 1W 1% 1218 WIDE RCL12185R60FKEK
RES 5.60ohm 1W 1% 1218 WIDE

RES 5.60ohm 1W 1% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL12185R60FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL12185R60FKEK-ND
Chip Resistor - Surface Mount RCL12185R60FKEK-ND
5.6 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

5.6 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL12185R60FKEK - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCL12185R60FKEK
Chip Resistor - Surface Mount RCL12185R60FKEK
RES SMD 5.6 OHM 1W 1812 WIDE

RES SMD 5.6 OHM 1W 1812 WIDE

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RCL12185R60FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RCL12185R60FKEK
Chip Resistor - Surface Mount RCL12185R60FKEK
RES SMD 5.6 OHM 1W 1812 WIDE

RES SMD 5.6 OHM 1W 1812 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Lingto Electronic Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RCL12185R60FKEK RCL12185R60FKEK-ND RCL12185R60FKEK RCL12185R60FKEK
Product Name RES 5.60 OHM 1W 1% 1218 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 5.6 ohms 5.6 ohms 5.6 ohms 5.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 to 1218 watts 1 watts 1 watts 1 to 1812 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4304FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 1260433 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details