The RCL12185R49FKEK is a surface mount chip resistor from Lingto Electronic Limited, designed for applications requiring reliability and stability in power measurement electronics. It features a resistance value of 5.49 ohms with a tolerance of ±1%. The resistor has a rated power dissipation of 1 watt and can operate at a maximum voltage of 200 V. It is qualified according to AEC-Q200, making it suitable for automotive and industrial applications. The operating temperature range is from -55 °C to +155 °C, ensuring performance in various environmental conditions. The resistor is packaged in compliance with IEC standards, facilitating automated assembly processes.
5.49 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film
RES 5.49ohm 1W 1% 1218 WIDE
RES SMD 5.49 OHM 1W 1812 WIDE
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RCL12185R49FKEK-ND | RCL12185R49FKEK | RCL12185R49FKEK |
| Product Name | Chip Resistor - Surface Mount | RES 5.49 OHM 1W 1% 1218 WIDE | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 1812; Wide 1812 | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 5.49 ohms | 5.49 ohms | 5.49 ohms |