Vishay Intertechnology, Inc. RES 5.1 OHM 1W 5% 1218 WIDE RCL12185R10JNEK

Description
RES 5.1ohm 1W 5% 1218 WIDE
Request a Quote
Description
RES 5.1ohm 1W 5% 1218 WIDE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RCL12185R10JNEK is a surface mount chip resistor from Lingto Electronic Limited, designed for applications requiring reliability and stability in power measurement electronics. It features a resistance value of 5.1 ohms with a tolerance of ±5%. The resistor has a rated power dissipation of 1 watt and can operate at a maximum voltage of 200 V. It is qualified according to AEC-Q200, making it suitable for automotive and industrial applications. The operating temperature range is from -55 °C to +155 °C, ensuring performance in various environmental conditions. The resistor is packaged in compliance with IEC standards, facilitating automated assembly processes. Its construction includes a cermet film layer on a high-grade ceramic substrate, providing durability and resistance to environmental factors.

Datasheet Summary
Powered by GS/AI

The RCL12185R10JNEK is a surface mount chip resistor from Lingto Electronic Limited, designed for applications requiring reliability and stability in power measurement electronics. It features a resistance value of 5.1 ohms with a tolerance of ±5%. The resistor has a rated power dissipation of 1 watt and can operate at a maximum voltage of 200 V. It is qualified according to AEC-Q200, making it suitable for automotive and industrial applications. The operating temperature range is from -55 °C to +155 °C, ensuring performance in various environmental conditions. The resistor is packaged in compliance with IEC standards, facilitating automated assembly processes. Its construction includes a cermet film layer on a high-grade ceramic substrate, providing durability and resistance to environmental factors.

Suppliers

Company
Product
Description
Supplier Links
RES 5.1 OHM 1W 5% 1218 WIDE - RCL12185R10JNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.1 OHM 1W 5% 1218 WIDE
RCL12185R10JNEK
RES 5.1 OHM 1W 5% 1218 WIDE RCL12185R10JNEK
RES 5.1ohm 1W 5% 1218 WIDE

RES 5.1ohm 1W 5% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL12185R10JNEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL12185R10JNEK-ND
Chip Resistor - Surface Mount RCL12185R10JNEK-ND
5.1 Ohms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

5.1 Ohms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL12185R10JNEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RCL12185R10JNEK
Chip Resistor - Surface Mount RCL12185R10JNEK
RES SMD 5.1 OHM 1W 1812 WIDE

RES SMD 5.1 OHM 1W 1812 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RCL12185R10JNEK RCL12185R10JNEK-ND RCL12185R10JNEK
Product Name RES 5.1 OHM 1W 5% 1218 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 5.1 ohms 5.1 ohms 5.1 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 to 1218 watts 1 watts 1 to 1812 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623729-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers