Vishay Intertechnology, Inc. RES 5.23K OHM 1W 1% 1218 WIDE RCL12185K23FKEK

Description
RES 5.23Kohm 1W 1% 1218 WIDE
Request a Quote
Description
RES 5.23Kohm 1W 1% 1218 WIDE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RCL12185K23FKEK is a surface mount thick film chip resistor from Lingto Electronic Limited, designed for applications in power measurement electronics, particularly in automotive and industrial sectors. It features a resistance range from 1 Ω to 2.2 MΩ with a tolerance of ± 1% or ± 5%. The resistor has a temperature coefficient of ± 100 ppm/K or ± 200 ppm/K, depending on the specific variant. It is rated for a power dissipation of 1.0 W and can operate at a maximum voltage of 200 V. The operating temperature range is from -55 °C to +155 °C, ensuring reliability in various environmental conditions. This resistor is AEC-Q200 qualified, indicating its suitability for automotive applications, and is compliant with RoHS regulations. The product is packaged in accordance with IEC standards for easy integration into automated assembly processes. Its construction includes a cermet film layer on a high-grade ceramic substrate, providing durability and stability. The resistor's design also incorporates long side terminations, enhancing thermal cycling performance. Overall, this component is suitable for engineers seeking reliable and robust resistors for demanding applications.

Datasheet Summary
Powered by GS/AI

The RCL12185K23FKEK is a surface mount thick film chip resistor from Lingto Electronic Limited, designed for applications in power measurement electronics, particularly in automotive and industrial sectors. It features a resistance range from 1 Ω to 2.2 MΩ with a tolerance of ± 1% or ± 5%. The resistor has a temperature coefficient of ± 100 ppm/K or ± 200 ppm/K, depending on the specific variant. It is rated for a power dissipation of 1.0 W and can operate at a maximum voltage of 200 V. The operating temperature range is from -55 °C to +155 °C, ensuring reliability in various environmental conditions. This resistor is AEC-Q200 qualified, indicating its suitability for automotive applications, and is compliant with RoHS regulations. The product is packaged in accordance with IEC standards for easy integration into automated assembly processes. Its construction includes a cermet film layer on a high-grade ceramic substrate, providing durability and stability. The resistor's design also incorporates long side terminations, enhancing thermal cycling performance. Overall, this component is suitable for engineers seeking reliable and robust resistors for demanding applications.

Suppliers

Company
Product
Description
Supplier Links
RES 5.23K OHM 1W 1% 1218 WIDE - RCL12185K23FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.23K OHM 1W 1% 1218 WIDE
RCL12185K23FKEK
RES 5.23K OHM 1W 1% 1218 WIDE RCL12185K23FKEK
RES 5.23Kohm 1W 1% 1218 WIDE

RES 5.23Kohm 1W 1% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL12185K23FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL12185K23FKEK-ND
Chip Resistor - Surface Mount RCL12185K23FKEK-ND
5.23 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

5.23 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL12185K23FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RCL12185K23FKEK
Chip Resistor - Surface Mount RCL12185K23FKEK
RES SMD 5.23K OHM 1W 1812 WIDE

RES SMD 5.23K OHM 1W 1812 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RCL12185K23FKEK RCL12185K23FKEK-ND RCL12185K23FKEK
Product Name RES 5.23K OHM 1W 1% 1218 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 5230 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 to 1218 watts 1 watts 1 to 1812 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JTTD1022FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details