Vishay Intertechnology, Inc. RES 4.42K OHM 1W 1% 1218 WIDE RCL12184K42FKEK

Description
RES 4.42Kohm 1W 1% 1218 WIDE
Request a Quote Datasheet
Description
RES 4.42Kohm 1W 1% 1218 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.42K OHM 1W 1% 1218 WIDE - RCL12184K42FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.42K OHM 1W 1% 1218 WIDE
RCL12184K42FKEK
RES 4.42K OHM 1W 1% 1218 WIDE RCL12184K42FKEK
RES 4.42Kohm 1W 1% 1218 WIDE

RES 4.42Kohm 1W 1% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL12184K42FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL12184K42FKEK-ND
Chip Resistor - Surface Mount RCL12184K42FKEK-ND
4.42 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

4.42 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL12184K42FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RCL12184K42FKEK
Chip Resistor - Surface Mount RCL12184K42FKEK
RES SMD 4.42K OHM 1W 1812 WIDE

RES SMD 4.42K OHM 1W 1812 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RCL12184K42FKEK RCL12184K42FKEK-ND RCL12184K42FKEK
Product Name RES 4.42K OHM 1W 1% 1218 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 4420 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 to 1218 watts 1 watts 1 to 1812 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers