Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCL1218430KJNEK

Description
430 kOhms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
430 kOhms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RCL1218430KJNEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL1218430KJNEK-ND
Chip Resistor - Surface Mount RCL1218430KJNEK-ND
430 kOhms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

430 kOhms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 430K OHM 1W 5% 1218 WIDE - RCL1218430KJNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 430K OHM 1W 5% 1218 WIDE
RCL1218430KJNEK
RES 430K OHM 1W 5% 1218 WIDE RCL1218430KJNEK
RES 430Kohm 1W 5% 1218 WIDE

RES 430Kohm 1W 5% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL1218430KJNEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RCL1218430KJNEK
Chip Resistor - Surface Mount RCL1218430KJNEK
RES SMD 430K OHM 1W 1812 WIDE

RES SMD 430K OHM 1W 1812 WIDE

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RCL1218430KJNEK-ND RCL1218430KJNEK RCL1218430KJNEK
Product Name Chip Resistor - Surface Mount RES 430K OHM 1W 5% 1218 WIDE Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 3-2176090-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 301000 ohms
View Details
3 suppliers
Through Hole Resistors - 1722234 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details