Vishay Intertechnology, Inc. RES 3.48 OHM 1W 1% 1218 WIDE RCL12183R48FKEK

Description
RES 3.48ohm 1W 1% 1218 WIDE
Request a Quote Datasheet
Description
RES 3.48ohm 1W 1% 1218 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.48 OHM 1W 1% 1218 WIDE - RCL12183R48FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.48 OHM 1W 1% 1218 WIDE
RCL12183R48FKEK
RES 3.48 OHM 1W 1% 1218 WIDE RCL12183R48FKEK
RES 3.48ohm 1W 1% 1218 WIDE

RES 3.48ohm 1W 1% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL12183R48FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL12183R48FKEK-ND
Chip Resistor - Surface Mount RCL12183R48FKEK-ND
3.48 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

3.48 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL12183R48FKEK RCL12183R48FKEK-ND
Product Name RES 3.48 OHM 1W 1% 1218 WIDE Chip Resistor - Surface Mount
Resistance Range 3.48 ohms 3.48 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 to 1218 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1879136-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20 ohms
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details