Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCL12183R00JNEK

Description
3 Ohms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3 Ohms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RCL12183R00JNEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL12183R00JNEK-ND
Chip Resistor - Surface Mount RCL12183R00JNEK-ND
3 Ohms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

3 Ohms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 3.0 OHM 1W 5% 1218 WIDE - RCL12183R00JNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.0 OHM 1W 5% 1218 WIDE
RCL12183R00JNEK
RES 3.0 OHM 1W 5% 1218 WIDE RCL12183R00JNEK
RES 3.0ohm 1W 5% 1218 WIDE

RES 3.0ohm 1W 5% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL12183R00JNEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RCL12183R00JNEK
Chip Resistor - Surface Mount RCL12183R00JNEK
RES SMD 3 OHM 1W 1812 WIDE

RES SMD 3 OHM 1W 1812 WIDE

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RCL12183R00JNEK-ND RCL12183R00JNEK RCL12183R00JNEK
Product Name Chip Resistor - Surface Mount RES 3.0 OHM 1W 5% 1218 WIDE Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 3 ohms 3 ohms 3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chip Resistor - Surface Mount - 1614908-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Surface Mount Resistors - 1690278 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details