RES 38.3ohm 1W 1% 1218 WIDE
38.3 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film
RES SMD 38.3 OHM 1W 1812 WIDE
RES SMD 38.3 OHM 1W 1812 WIDE
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | RCL121838R3FKEK | RCL121838R3FKEK-ND | RCL121838R3FKEK | RCL121838R3FKEK |
| Product Name | RES 38.3 OHM 1W 1% 1218 WIDE | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Resistance Range | 38.3 ohms | 38.3 ohms | 38.3 ohms | 38.3 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Power Rating | 1 to 1218 watts | 1 watts | 1 to 1812 watts | 1 watts |
| Configuration | Single Resistor | |||
| Category / Application | Automotive; General Use |