Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCL1218340RFKEK

Description
340 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
340 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2419-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2419-2-ND
Chip Resistor - Surface Mount 541-2419-2-ND
340 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

340 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 340 OHM 1W 1% 1218 WIDE - RCL1218340RFKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 340 OHM 1W 1% 1218 WIDE
RCL1218340RFKEK
RES 340 OHM 1W 1% 1218 WIDE RCL1218340RFKEK
RES 340ohm 1W 1% 1218 WIDE

RES 340ohm 1W 1% 1218 WIDE

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RCL1218340RFKEK - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RCL1218340RFKEK
Resistors - Chip Resistor - Surface Mount RCL1218340RFKEK
RES SMD 340 OHM 1W 1812 WIDE

RES SMD 340 OHM 1W 1812 WIDE

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 541-2419-2-ND RCL1218340RFKEK RCL1218340RFKEK
Product Name Chip Resistor - Surface Mount RES 340 OHM 1W 1% 1218 WIDE Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812 1812; Wide 1812 (4532 Metric), 1218
Resistance Range 340 ohms 340 ohms 340 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details