RES 330ohm 1W 1% 1218 WIDE
330 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film
330 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film
RES SMD 330 OHM 1W 1812 WIDE
Surface Mount Thick Film Resistor, Long Side Termination, RCL Series, 330 ohm, 1 W, - 1%, 200 V RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RCL1218330RFKEK | 541-2415-1-ND | RCL1218330RFKEK | 40T1868 |
| Product Name | RES 330 OHM 1W 1% 1218 WIDE | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Surface Mount Thick Film Resistor, Long Side Termination, Rcl Series, 330 Ohm, 1 W, 1%, 200 V Rohs Compliant Vishay |
| Resistance Range | 330 ohms | 330 ohms | 330 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Power Rating | 1 to 1218 watts | 1 watts | 1 watts | |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use |