Vishay Intertechnology, Inc. RES 2.49K OHM 1W 1% 1218 WIDE RCL12182K49FKEK

Description
RES 2.49Kohm 1W 1% 1218 WIDE
Request a Quote Datasheet
Description
RES 2.49Kohm 1W 1% 1218 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.49K OHM 1W 1% 1218 WIDE - RCL12182K49FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49K OHM 1W 1% 1218 WIDE
RCL12182K49FKEK
RES 2.49K OHM 1W 1% 1218 WIDE RCL12182K49FKEK
RES 2.49Kohm 1W 1% 1218 WIDE

RES 2.49Kohm 1W 1% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL12182K49FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL12182K49FKEK-ND
Chip Resistor - Surface Mount RCL12182K49FKEK-ND
2.49 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

2.49 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL12182K49FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RCL12182K49FKEK
Chip Resistor - Surface Mount RCL12182K49FKEK
RES SMD 2.49K OHM 1W 1812 WIDE

RES SMD 2.49K OHM 1W 1812 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RCL12182K49FKEK RCL12182K49FKEK-ND RCL12182K49FKEK
Product Name RES 2.49K OHM 1W 1% 1218 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 2490 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 to 1218 watts 1 watts 1 to 1812 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2573319 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 2 ohms
View Details