Vishay Intertechnology, Inc. RES 2.4K OHM 1W 5% 1218 WIDE RCL12182K40JNEK

Description
RES 2.4Kohm 1W 5% 1218 WIDE
Request a Quote Datasheet
Description
RES 2.4Kohm 1W 5% 1218 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.4K OHM 1W 5% 1218 WIDE - RCL12182K40JNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.4K OHM 1W 5% 1218 WIDE
RCL12182K40JNEK
RES 2.4K OHM 1W 5% 1218 WIDE RCL12182K40JNEK
RES 2.4Kohm 1W 5% 1218 WIDE

RES 2.4Kohm 1W 5% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL12182K40JNEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL12182K40JNEK-ND
Chip Resistor - Surface Mount RCL12182K40JNEK-ND
2.4 kOhms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

2.4 kOhms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL12182K40JNEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RCL12182K40JNEK
Chip Resistor - Surface Mount RCL12182K40JNEK
RES SMD 2.4K OHM 1W 1812 WIDE

RES SMD 2.4K OHM 1W 1812 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RCL12182K40JNEK RCL12182K40JNEK-ND RCL12182K40JNEK
Product Name RES 2.4K OHM 1W 5% 1218 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 2400 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 to 1218 watts 1 watts 1 to 1812 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614893-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16500 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573154 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 24 ohms
View Details