Vishay Intertechnology, Inc. RES 25.5K OHM 1W 1% 1218 WIDE RCL121825K5FKEK

Description
RES 25.5Kohm 1W 1% 1218 WIDE
Request a Quote Datasheet
Description
RES 25.5Kohm 1W 1% 1218 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25.5K OHM 1W 1% 1218 WIDE - RCL121825K5FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.5K OHM 1W 1% 1218 WIDE
RCL121825K5FKEK
RES 25.5K OHM 1W 1% 1218 WIDE RCL121825K5FKEK
RES 25.5Kohm 1W 1% 1218 WIDE

RES 25.5Kohm 1W 1% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL121825K5FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RCL121825K5FKEK
Chip Resistor - Surface Mount RCL121825K5FKEK
RES SMD 25.5K OHM 1W 1812 WIDE

RES SMD 25.5K OHM 1W 1812 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors
Product Number RCL121825K5FKEK RCL121825K5FKEK
Product Name RES 25.5K OHM 1W 1% 1218 WIDE Chip Resistor - Surface Mount
Resistance Range 25500 ohms
Tolerance 1 +/- %
Power Rating 1 to 1218 watts 1 to 1812 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C682J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614893-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16200 ohms
View Details
2 suppliers