Vishay Precision Group Surface Mount Resistors RCL121822R0FKEK

Description
Vishay RCL121822R0FKEK Resistor
Request a Quote Datasheet
Description
Vishay RCL121822R0FKEK Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 667648 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
667648
Surface Mount Resistors 667648
Vishay RCL121822R0FKEK Resistor

Vishay RCL121822R0FKEK Resistor

Supplier's Site
RES 22.0 OHM 1W 1% 1218 WIDE - RCL121822R0FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.0 OHM 1W 1% 1218 WIDE
RCL121822R0FKEK
RES 22.0 OHM 1W 1% 1218 WIDE RCL121822R0FKEK
RES 22.0ohm 1W 1% 1218 WIDE

RES 22.0ohm 1W 1% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - 541-2407-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2407-2-ND
Chip Resistor - Surface Mount 541-2407-2-ND
22 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

22 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2407-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2407-1-ND
Chip Resistor - Surface Mount 541-2407-1-ND
22 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

22 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2407-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2407-6-ND
Chip Resistor - Surface Mount 541-2407-6-ND
22 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

22 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, Long Side Termination, Rcl Series, 22 Ohm, 1 W, 1%, 200 V Rohs Compliant Vishay - 40T1860 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Long Side Termination, Rcl Series, 22 Ohm, 1 W, 1%, 200 V Rohs Compliant Vishay
40T1860
Surface Mount Thick Film Resistor, Long Side Termination, Rcl Series, 22 Ohm, 1 W, 1%, 200 V Rohs Compliant Vishay 40T1860
Surface Mount Thick Film Resistor, Long Side Termination, RCL Series, 22 ohm, 1 W, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, Long Side Termination, RCL Series, 22 ohm, 1 W, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 667648 RCL121822R0FKEK 541-2407-2-ND 40T1860
Product Name Surface Mount Resistors RES 22.0 OHM 1W 1% 1218 WIDE Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Long Side Termination, Rcl Series, 22 Ohm, 1 W, 1%, 200 V Rohs Compliant Vishay
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1218 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Tolerance 0.0100 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 to 1218 watts 1 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD204GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details