Vishay Intertechnology, Inc. RES 210K OHM 1W 1% 1218 WIDE RCL1218210KFKEK

Description
RES 210Kohm 1W 1% 1218 WIDE
Request a Quote Datasheet
Description
RES 210Kohm 1W 1% 1218 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 210K OHM 1W 1% 1218 WIDE - RCL1218210KFKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 210K OHM 1W 1% 1218 WIDE
RCL1218210KFKEK
RES 210K OHM 1W 1% 1218 WIDE RCL1218210KFKEK
RES 210Kohm 1W 1% 1218 WIDE

RES 210Kohm 1W 1% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL1218210KFKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL1218210KFKEK-ND
Chip Resistor - Surface Mount RCL1218210KFKEK-ND
210 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

210 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL1218210KFKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RCL1218210KFKEK
Chip Resistor - Surface Mount RCL1218210KFKEK
RES SMD 210K OHM 1W 1812 WIDE

RES SMD 210K OHM 1W 1812 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RCL1218210KFKEK RCL1218210KFKEK-ND RCL1218210KFKEK
Product Name RES 210K OHM 1W 1% 1218 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 210000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 to 1218 watts 1 watts 1 to 1812 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614884-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.2 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers