Vishay Intertechnology, Inc. RES 205 OHM 1W 1% 1218 WIDE RCL1218205RFKEK

Description
RES 205ohm 1W 1% 1218 WIDE
Request a Quote Datasheet
Description
RES 205ohm 1W 1% 1218 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 205 OHM 1W 1% 1218 WIDE - RCL1218205RFKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 205 OHM 1W 1% 1218 WIDE
RCL1218205RFKEK
RES 205 OHM 1W 1% 1218 WIDE RCL1218205RFKEK
RES 205ohm 1W 1% 1218 WIDE

RES 205ohm 1W 1% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL1218205RFKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL1218205RFKEK-ND
Chip Resistor - Surface Mount RCL1218205RFKEK-ND
205 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

205 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL1218205RFKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RCL1218205RFKEK
Chip Resistor - Surface Mount RCL1218205RFKEK
RES SMD 205 OHM 1W 1812 WIDE

RES SMD 205 OHM 1W 1812 WIDE

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RCL1218205RFKEK - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCL1218205RFKEK
Chip Resistor - Surface Mount RCL1218205RFKEK
RES SMD 205 OHM 1W 1812 WIDE

RES SMD 205 OHM 1W 1812 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RCL1218205RFKEK RCL1218205RFKEK-ND RCL1218205RFKEK RCL1218205RFKEK
Product Name RES 205 OHM 1W 1% 1218 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 205 ohms 205 ohms 205 ohms 205 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 to 1218 watts 1 watts 1 to 1812 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1249318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details