Vishay Intertechnology, Inc. RES 1.2 OHM 1W 5% 1218 WIDE RCL12181R20JNEK

Description
RES 1.2ohm 1W 5% 1218 WIDE
Request a Quote Datasheet
Description
RES 1.2ohm 1W 5% 1218 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.2 OHM 1W 5% 1218 WIDE - RCL12181R20JNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2 OHM 1W 5% 1218 WIDE
RCL12181R20JNEK
RES 1.2 OHM 1W 5% 1218 WIDE RCL12181R20JNEK
RES 1.2ohm 1W 5% 1218 WIDE

RES 1.2ohm 1W 5% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL12181R20JNEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL12181R20JNEK-ND
Chip Resistor - Surface Mount RCL12181R20JNEK-ND
1.2 Ohms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

1.2 Ohms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL12181R20JNEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RCL12181R20JNEK
Chip Resistor - Surface Mount RCL12181R20JNEK
RES SMD 1.2 OHM 1W 1812 WIDE

RES SMD 1.2 OHM 1W 1812 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RCL12181R20JNEK RCL12181R20JNEK-ND RCL12181R20JNEK
Product Name RES 1.2 OHM 1W 5% 1218 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 1.2 ohms 1.2 ohms 1.2 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 to 1218 watts 1 watts 1 to 1812 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD394JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Resistors - 1690344 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details