Vishay Precision Group Chip Resistor - Surface Mount RCL12181K50FKEK

Description
1.5 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.5 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RCL1.50KACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL1.50KACT-ND
Chip Resistor - Surface Mount RCL1.50KACT-ND
1.5 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

1.5 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL1.50KADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL1.50KADKR-ND
Chip Resistor - Surface Mount RCL1.50KADKR-ND
1.5 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

1.5 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL1.50KATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL1.50KATR-ND
Chip Resistor - Surface Mount RCL1.50KATR-ND
1.5 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

1.5 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.50K OHM 1W 1% 1218 WIDE - RCL12181K50FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.50K OHM 1W 1% 1218 WIDE
RCL12181K50FKEK
RES 1.50K OHM 1W 1% 1218 WIDE RCL12181K50FKEK
RES 1.50Kohm 1W 1% 1218 WIDE

RES 1.50Kohm 1W 1% 1218 WIDE

Supplier's Site
Surface Mount Thick Film Resistor, Long Side Termination, Rcl Series, 1.5 Kohm, 1 W, 1%, 200 V Rohs Compliant Vishay - 40T1845 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Long Side Termination, Rcl Series, 1.5 Kohm, 1 W, 1%, 200 V Rohs Compliant Vishay
40T1845
Surface Mount Thick Film Resistor, Long Side Termination, Rcl Series, 1.5 Kohm, 1 W, 1%, 200 V Rohs Compliant Vishay 40T1845
Surface Mount Thick Film Resistor, Long Side Termination, RCL Series, 1.5 kohm, 1 W, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, Long Side Termination, RCL Series, 1.5 kohm, 1 W, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RCL1.50KACT-ND RCL12181K50FKEK 40T1845
Product Name Chip Resistor - Surface Mount RES 1.50K OHM 1W 1% 1218 WIDE Surface Mount Thick Film Resistor, Long Side Termination, Rcl Series, 1.5 Kohm, 1 W, 1%, 200 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1676455-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details