Vishay Intertechnology, Inc. RES 17.4K OHM 1W 1% 1218 WIDE RCL121817K4FKEK

Description
RES 17.4Kohm 1W 1% 1218 WIDE
Request a Quote Datasheet
Description
RES 17.4Kohm 1W 1% 1218 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.4K OHM 1W 1% 1218 WIDE - RCL121817K4FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.4K OHM 1W 1% 1218 WIDE
RCL121817K4FKEK
RES 17.4K OHM 1W 1% 1218 WIDE RCL121817K4FKEK
RES 17.4Kohm 1W 1% 1218 WIDE

RES 17.4Kohm 1W 1% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL121817K4FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL121817K4FKEK-ND
Chip Resistor - Surface Mount RCL121817K4FKEK-ND
17.4 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

17.4 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL121817K4FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RCL121817K4FKEK
Chip Resistor - Surface Mount RCL121817K4FKEK
RES SMD 17.4K OHM 1W 1812 WIDE

RES SMD 17.4K OHM 1W 1812 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RCL121817K4FKEK RCL121817K4FKEK-ND RCL121817K4FKEK
Product Name RES 17.4K OHM 1W 1% 1218 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 17400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 to 1218 watts 1 watts 1 to 1812 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C621J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details