Vishay Intertechnology, Inc. RES 165 OHM 1W 1% 1218 WIDE RCL1218165RFKEK

Description
RES 165ohm 1W 1% 1218 WIDE
Request a Quote Datasheet
Description
RES 165ohm 1W 1% 1218 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 165 OHM 1W 1% 1218 WIDE - RCL1218165RFKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 165 OHM 1W 1% 1218 WIDE
RCL1218165RFKEK
RES 165 OHM 1W 1% 1218 WIDE RCL1218165RFKEK
RES 165ohm 1W 1% 1218 WIDE

RES 165ohm 1W 1% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL1218165RFKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL1218165RFKEK-ND
Chip Resistor - Surface Mount RCL1218165RFKEK-ND
165 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

165 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL1218165RFKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RCL1218165RFKEK
Chip Resistor - Surface Mount RCL1218165RFKEK
RES SMD 165 OHM 1W 1812 WIDE

RES SMD 165 OHM 1W 1812 WIDE

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RCL1218165RFKEK - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCL1218165RFKEK
Chip Resistor - Surface Mount RCL1218165RFKEK
RES SMD 165 OHM 1W 1812 WIDE

RES SMD 165 OHM 1W 1812 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RCL1218165RFKEK RCL1218165RFKEK-ND RCL1218165RFKEK RCL1218165RFKEK
Product Name RES 165 OHM 1W 1% 1218 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 165 ohms 165 ohms 165 ohms 165 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 to 1218 watts 1 watts 1 to 1812 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1690352 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details