Vishay Intertechnology, Inc. RES 14.7 OHM 1W 1% 1218 WIDE RCL121814R7FKEK

Description
RES 14.7ohm 1W 1% 1218 WIDE
Request a Quote Datasheet
Description
RES 14.7ohm 1W 1% 1218 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.7 OHM 1W 1% 1218 WIDE - RCL121814R7FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7 OHM 1W 1% 1218 WIDE
RCL121814R7FKEK
RES 14.7 OHM 1W 1% 1218 WIDE RCL121814R7FKEK
RES 14.7ohm 1W 1% 1218 WIDE

RES 14.7ohm 1W 1% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL121814R7FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL121814R7FKEK-ND
Chip Resistor - Surface Mount RCL121814R7FKEK-ND
14.7 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

14.7 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL121814R7FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RCL121814R7FKEK
Chip Resistor - Surface Mount RCL121814R7FKEK
RES SMD 14.7 OHM 1W 1812 WIDE

RES SMD 14.7 OHM 1W 1812 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RCL121814R7FKEK RCL121814R7FKEK-ND RCL121814R7FKEK
Product Name RES 14.7 OHM 1W 1% 1218 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 14.7 ohms 14.7 ohms 14.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 to 1218 watts 1 watts 1 to 1812 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 3-1614895-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9860 ohms
View Details
3 suppliers