Vishay Intertechnology, Inc. RES 11.8K OHM 1W 1% 1218 WIDE RCL121811K8FKEK

Description
RES 11.8Kohm 1W 1% 1218 WIDE
Request a Quote Datasheet
Description
RES 11.8Kohm 1W 1% 1218 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.8K OHM 1W 1% 1218 WIDE - RCL121811K8FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.8K OHM 1W 1% 1218 WIDE
RCL121811K8FKEK
RES 11.8K OHM 1W 1% 1218 WIDE RCL121811K8FKEK
RES 11.8Kohm 1W 1% 1218 WIDE

RES 11.8Kohm 1W 1% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - 541-2397-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2397-2-ND
Chip Resistor - Surface Mount 541-2397-2-ND
11.8 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

11.8 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL121811K8FKEK 541-2397-2-ND
Product Name RES 11.8K OHM 1W 1% 1218 WIDE Chip Resistor - Surface Mount
Resistance Range 11800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 to 1218 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details