Vishay Precision Group Resistors - Chip Resistor - Surface Mount RCL121810K0FKEK

Description
Manufacturer: Vishay Dale Win Source Part Number: 1327105-RCL121810K0F KEK Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.126" L x 0.181" W (3.20mm x 4.60mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 10 kOhms Supplier Device Package: 1218 Temperature Range - Operating: -55°C ~ 155°C Case / Package: Wide 1812 (4532 Metric), 1218 ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: CRCW121810K0FKEK-ND, RCL10.0KATR,RCL10.0K ACT,CRCW121810K0FKEK ,RCL10.0KADKR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Win Source Part Number: 1327105-RCL121810K0F KEK Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.126" L x 0.181" W (3.20mm x 4.60mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 10 kOhms Supplier Device Package: 1218 Temperature Range - Operating: -55°C ~ 155°C Case / Package: Wide 1812 (4532 Metric), 1218 ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: CRCW121810K0FKEK-ND, RCL10.0KATR,RCL10.0K ACT,CRCW121810K0FKEK ,RCL10.0KADKR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1327105-RCL121810K0FKEK - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327105-RCL121810K0FKEK
Resistors - Chip Resistor - Surface Mount 1327105-RCL121810K0FKEK
Manufacturer: Vishay Dale Win Source Part Number: 1327105-RCL121810K0F KEK Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.126" L x 0.181" W (3.20mm x 4.60mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 10 kOhms Supplier Device Package: 1218 Temperature Range - Operating: -55°C ~ 155°C Case / Package: Wide 1812 (4532 Metric), 1218 ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: CRCW121810K0FKEK-ND, RCL10.0KATR,RCL10.0K ACT,CRCW121810K0FKEK ,RCL10.0KADKR RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327105-RCL121810K0FKEK
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.126" L x 0.181" W (3.20mm x 4.60mm)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 4,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 10 kOhms
Supplier Device Package: 1218
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: Wide 1812 (4532 Metric), 1218
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: CRCW121810K0FKEK-ND,RCL10.0KATR,RCL10.0KACT,CRCW121810K0FKEK,RCL10.0KADKR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
RES 10.0K OHM 1W 1% 1218 WIDE - RCL121810K0FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.0K OHM 1W 1% 1218 WIDE
RCL121810K0FKEK
RES 10.0K OHM 1W 1% 1218 WIDE RCL121810K0FKEK
RES 10.0Kohm 1W 1% 1218 WIDE

RES 10.0Kohm 1W 1% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL10.0KACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL10.0KACT-ND
Chip Resistor - Surface Mount RCL10.0KACT-ND
10 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

10 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL10.0KATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL10.0KATR-ND
Chip Resistor - Surface Mount RCL10.0KATR-ND
10 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

10 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, Long Side Termination, Rcl Series, 10 Kohm, 1 W, 1%, 200 V Rohs Compliant Vishay - 40T1849 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Long Side Termination, Rcl Series, 10 Kohm, 1 W, 1%, 200 V Rohs Compliant Vishay
40T1849
Surface Mount Thick Film Resistor, Long Side Termination, Rcl Series, 10 Kohm, 1 W, 1%, 200 V Rohs Compliant Vishay 40T1849
Surface Mount Thick Film Resistor, Long Side Termination, RCL Series, 10 kohm, 1 W, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, Long Side Termination, RCL Series, 10 kohm, 1 W, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RCL121810K0FKEK - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RCL121810K0FKEK
Resistors - Chip Resistor - Surface Mount RCL121810K0FKEK
RES SMD 10K OHM 1W 1812 WIDE

RES SMD 10K OHM 1W 1812 WIDE

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1327105-RCL121810K0FKEK RCL121810K0FKEK RCL10.0KACT-ND 40T1849 RCL121810K0FKEK
Product Name Resistors - Chip Resistor - Surface Mount RES 10.0K OHM 1W 1% 1218 WIDE Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Long Side Termination, Rcl Series, 10 Kohm, 1 W, 1%, 200 V Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 1 watts 1 to 1218 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614889-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details