Vishay Intertechnology, Inc. RES 9.09K OHM .5W 1% 0612 WIDE RCL06129K09FKEA

Description
RES 9.09Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 9.09Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.09K OHM .5W 1% 0612 WIDE - RCL06129K09FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09K OHM .5W 1% 0612 WIDE
RCL06129K09FKEA
RES 9.09K OHM .5W 1% 0612 WIDE RCL06129K09FKEA
RES 9.09Kohm .5W 1% 0612 WIDE

RES 9.09Kohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL06129K09FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL06129K09FKEA-ND
Chip Resistor - Surface Mount RCL06129K09FKEA-ND
9.09 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

9.09 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL06129K09FKEA RCL06129K09FKEA-ND
Product Name RES 9.09K OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 9090 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614894-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 274000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details