Vishay Intertechnology, Inc. RES 8.66K OHM .5W 1% 0612 WIDE RCL06128K66FKEA

Description
RES 8.66Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 8.66Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.66K OHM .5W 1% 0612 WIDE - RCL06128K66FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.66K OHM .5W 1% 0612 WIDE
RCL06128K66FKEA
RES 8.66K OHM .5W 1% 0612 WIDE RCL06128K66FKEA
RES 8.66Kohm .5W 1% 0612 WIDE

RES 8.66Kohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - 541-2394-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2394-2-ND
Chip Resistor - Surface Mount 541-2394-2-ND
8.66 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

8.66 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2394-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2394-6-ND
Chip Resistor - Surface Mount 541-2394-6-ND
8.66 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

8.66 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2394-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2394-1-ND
Chip Resistor - Surface Mount 541-2394-1-ND
8.66 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

8.66 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RCL06128K66FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RCL06128K66FKEA
Resistors - Chip Resistor - Surface Mount RCL06128K66FKEA
RES SMD 8.66K OHM 3/4W 1206 WIDE

RES SMD 8.66K OHM 3/4W 1206 WIDE

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RCL06128K66FKEA 541-2394-2-ND RCL06128K66FKEA
Product Name RES 8.66K OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Resistance Range 8660 ohms 8660 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts 0.7500 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers