Vishay Intertechnology, Inc. RES 820 OHM 1/2W 1% 0612 WIDE RCL0612820RFKEA

Description
RES 820ohm 1/2W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 820ohm 1/2W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 820 OHM 1/2W 1% 0612 WIDE - RCL0612820RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 820 OHM 1/2W 1% 0612 WIDE
RCL0612820RFKEA
RES 820 OHM 1/2W 1% 0612 WIDE RCL0612820RFKEA
RES 820ohm 1/2W 1% 0612 WIDE

RES 820ohm 1/2W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL0612820RFKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL0612820RFKEA-ND
Chip Resistor - Surface Mount RCL0612820RFKEA-ND
820 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

820 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL0612820RFKEA RCL0612820RFKEA-ND
Product Name RES 820 OHM 1/2W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 820 ohms 820 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-2176772-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
2 suppliers