Vishay Intertechnology, Inc. RES 7.32K OHM .5W 1% 0612 WIDE RCL06127K32FKEA

Description
RES 7.32Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 7.32Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.32K OHM .5W 1% 0612 WIDE - RCL06127K32FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.32K OHM .5W 1% 0612 WIDE
RCL06127K32FKEA
RES 7.32K OHM .5W 1% 0612 WIDE RCL06127K32FKEA
RES 7.32Kohm .5W 1% 0612 WIDE

RES 7.32Kohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL06127K32FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL06127K32FKEA-ND
Chip Resistor - Surface Mount RCL06127K32FKEA-ND
7.32 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

7.32 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL06127K32FKEA RCL06127K32FKEA-ND
Product Name RES 7.32K OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 7320 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5903FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614895-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9440 ohms
View Details
4 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details