Vishay Intertechnology, Inc. RES 71.5K OHM .5W 1% 0612 WIDE RCL061271K5FKEA

Description
RES 71.5Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 71.5Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 71.5K OHM .5W 1% 0612 WIDE - RCL061271K5FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 71.5K OHM .5W 1% 0612 WIDE
RCL061271K5FKEA
RES 71.5K OHM .5W 1% 0612 WIDE RCL061271K5FKEA
RES 71.5Kohm .5W 1% 0612 WIDE

RES 71.5Kohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL061271K5FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL061271K5FKEA-ND
Chip Resistor - Surface Mount RCL061271K5FKEA-ND
71.5 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

71.5 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL061271K5FKEA RCL061271K5FKEA-ND
Product Name RES 71.5K OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 71500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614890-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.68 ohms
View Details
2 suppliers