Vishay Intertechnology, Inc. RES 6.49 OHM .5W 1% 0612 WIDE RCL06126R49FKEA

Description
RES 6.49ohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 6.49ohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.49 OHM .5W 1% 0612 WIDE - RCL06126R49FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.49 OHM .5W 1% 0612 WIDE
RCL06126R49FKEA
RES 6.49 OHM .5W 1% 0612 WIDE RCL06126R49FKEA
RES 6.49ohm .5W 1% 0612 WIDE

RES 6.49ohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL06126R49FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL06126R49FKEA-ND
Chip Resistor - Surface Mount RCL06126R49FKEA-ND
6.49 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

6.49 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL06126R49FKEA RCL06126R49FKEA-ND
Product Name RES 6.49 OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 6.49 ohms 6.49 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R621JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details