Vishay Intertechnology, Inc. RES 6.34 OHM .5W 1% 0612 WIDE RCL06126R34FKEA

Description
RES 6.34ohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 6.34ohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.34 OHM .5W 1% 0612 WIDE - RCL06126R34FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.34 OHM .5W 1% 0612 WIDE
RCL06126R34FKEA
RES 6.34 OHM .5W 1% 0612 WIDE RCL06126R34FKEA
RES 6.34ohm .5W 1% 0612 WIDE

RES 6.34ohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL06126R34FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL06126R34FKEA-ND
Chip Resistor - Surface Mount RCL06126R34FKEA-ND
6.34 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

6.34 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL06126R34FKEA RCL06126R34FKEA-ND
Product Name RES 6.34 OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 6.34 ohms 6.34 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 2-2176090-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226000 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details